Incandescent Lamp Clear 5V Round with Domed Top RT-1 3/4 Midget Flange
LAMP, MIDGET FLANGE, T-1 3/4, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:5000h; Product Range:
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Incandescent Lamps | Incandescent Lamps |
Product Number | CM3150-ND | 25F1768 |
Product Name | Incandescent, Neon Lamps | Lamp, Midget Flange, T-1 3/4, 5V; Supply Voltage Vcc (Visual Communications Company) |
Base Type | Midget Flange |