Incandescent Lamp Clear 24V Round with Flat Top T-2 Miniature Bayonet
LAMP, MINIATURE BAYONET, T-2, 24V; Supply Voltage:24V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-2; MSCP:3000; Average Bulb Life:10000h
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Incandescent Lamps | Incandescent Lamps |
Product Number | CM24MB-ND | 90F7483 |
Product Name | Incandescent, Neon Lamps | Lamp, Miniature Bayonet, T-2, 24V; Supply Voltage Vcc (Visual Communications Company) |
Base Type | Miniature Bayonet |