- Trained on our vast library of engineering resources.

Ushio America, Inc. EmArc® Enhanced Metal Arc Lamp

Datasheet

Suppliers

Company
Product
Description
Supplier Links
EmArc® Enhanced Metal Arc Lamp -  - Ushio America, Inc.
Cypress, CA, USA
EmArc® Enhanced Metal Arc Lamp
EmArc® Enhanced Metal Arc Lamp
EmArc® lighting technology is the culmination of a dedicated effort to bring together the inherent advantages of a number of gas discharge sources into a single light source. The technology equates to a critical blending of rare gas and metal additives to derive, in a single source, many of the key properties and benefits of stand alone Xenon, Metal Halide and Mercury lamps. EmArc® light sources are a series of highly efficient, Enhanced Metal Arc, DC gas discharge lamps designed for use in medical, scientific, industrial and entertainment settings. EmArc® lamps are a progressive step ahead in lighting technology possessing features that offer advantages to an array of uses for imaging, fiber optic and other important optical applications. EmArc® lamps have geometric designs which enable alignment in dichroic visible light or UV specific coated reflectors facilitating use in numerous applications like lighting for minimally invasive surgery, curing of light sensitive resins and adhesives and, dental whitening procedures. EmArc® versatility enables its use in a number of entertainment applications including searchlights, follow spots, special effects and automated fixtures. Features & Benefits Up to 60 lumens per watt efficacy two times that of Xenon sources Highly durable, rugged elliptical and parabolic reflector designs – very high light path efficiencies for small diameter fiber optic bundle applications Precise filling control, electrode design and tight manufacturing tolerances with tipless arc tube construction allows for tightly confined and stable plasma discharge, long life with minimal color temperature drift over life, better optical control, no shadowing Far better color control over life than conventional metal halide lamps Hot reignition Power ranges from 50-850 watts – versatility/ power tunability Custom reflector designs available Small arc gap sizes – down to 1.2mm highly effective optical collection capability Unique hybrid gas discharge technology – 2,000 hours of life; no internal pressure when cold EmArc® DC technology – enables operation on lower cost DC power supplies reducing OEM system design costs 6000K correlated color temperature – Xenon-like light for crisp, white imaging Applications Medical fiber optics for endoscopy or headlight illumination Biotechnology / Micro-Array Industrial UV Curing Machine Vision Cosmetic Dentistry Projection / Entertainment Microscopy Boroscopy Phototherapy

EmArc® lighting technology is the culmination of a dedicated effort to bring together the inherent advantages of a number of gas discharge sources into a single light source. The technology equates to a critical blending of rare gas and metal additives to derive, in a single source, many of the key properties and benefits of stand alone Xenon, Metal Halide and Mercury lamps.

EmArc® light sources are a series of highly efficient, Enhanced Metal Arc, DC gas discharge lamps designed for use in medical, scientific, industrial and entertainment settings. EmArc® lamps are a progressive step ahead in lighting technology possessing features that offer advantages to an array of uses for imaging, fiber optic and other important optical applications.

EmArc® lamps have geometric designs which enable alignment in dichroic visible light or UV specific coated reflectors facilitating use in numerous applications like lighting for minimally invasive surgery, curing of light sensitive resins and adhesives and, dental whitening procedures. EmArc® versatility enables its use in a number of entertainment applications including searchlights, follow spots, special effects and automated fixtures.

Features & Benefits

  • Up to 60 lumens per watt efficacy two times that of Xenon sources
  • Highly durable, rugged elliptical and parabolic reflector designs – very high light path efficiencies for small diameter fiber optic bundle applications
  • Precise filling control, electrode design and tight manufacturing tolerances with tipless arc tube construction allows for tightly confined and stable plasma discharge, long life with minimal color temperature drift over life, better optical control, no shadowing
  • Far better color control over life than conventional metal halide lamps
  • Hot reignition
  • Power ranges from 50-850 watts – versatility/ power tunability
  • Custom reflector designs available
  • Small arc gap sizes – down to 1.2mm highly effective optical collection capability
  • Unique hybrid gas discharge technology – 2,000 hours of life; no internal pressure when cold
  • EmArc® DC technology – enables operation on lower cost DC power supplies reducing OEM system design costs
  • 6000K correlated color temperature – Xenon-like light for crisp, white imaging

Applications

  • Medical fiber optics for endoscopy or headlight illumination
  • Biotechnology / Micro-Array
  • Industrial UV Curing
  • Machine Vision
  • Cosmetic Dentistry
  • Projection / Entertainment
  • Microscopy
  • Boroscopy
  • Phototherapy
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category High Intensity Discharge Lamps
Product Name EmArc® Enhanced Metal Arc Lamp
High Intensity Discharge Lamps EmArc® Technology
Features Reflector
Base Type Double-Ended Bare Burner
Lamp Power 160 to 600 watts
Rated Average Life 2000 to 4000 hours
Unlock Full Specs
to access all available technical data

Similar Products

 - 743937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 60 watts
View Details
Hollow Cathode Lamp -  - Excelitas Noblelight America LLC
Excelitas Noblelight America LLC
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
HID Lamp - LMH1000 - RAB Lighting
Specs
High Intensity Discharge Lamps Metal Halide
Base Type Mogul Base
Lamp Power 1000 watts
View Details