Cepex PVC True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.
U.S. Plastic Corporation | |
---|---|
Product Category | Industrial Valves |
Product Number | 20380 |
Product Name | Cepex Ball Check Valves |
Valve Type | Ball Check; Check |
Purad® PVDF, PolyPure® PPn & PP-Pure® Pigmented PP