RF MOSFET 10W 500MHz 50V SINGLE-ENDED - Discrete Semiconductors - MOSFET Transistors
RF MOSFET N-Channel 125V 3A SOIC8 - Discrete Semiconductors - MOSFET Transistors
Delivery on production packaging - Punnet. This product is non-returnable.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RS Components, Ltd. | Richardson RFPD | |
---|---|---|
Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors |
Product Number | 7387773 | D5011UK |
Product Name | RF Power Transistor | |
Polarity | N-Channel | |
V(BR)DSS | 125 volts | |
Package Type | SOIC | Ceramic SMT |