Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF MOSFET N-Channel 70V 5A Case DA4 - Discrete Semiconductors - MOSFET Transistors
RF MOSFET N-Channel 70V 5A Case DA4 - Discrete Semiconductors - MOSFET Transistors
Delivery on production packaging - Box. This product is non-returnable.
Richardson RFPD | RS Components, Ltd. | |
---|---|---|
Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
Product Number | D1001UK | 7387648 |
Product Name | RF Power Transistor | |
Output Power | 20 watts | |
Power Gain | 16 dB | |
Operating Frequency | 1 to 175 MHz | |
Package Type | Ceramic Flanged | DA |