Trigon Components, Inc. Transformer YLTP

Description
SERIES YLTP DESCRIPTION Power Over Ethernet (PoE) Magnetics-10/100 Base-TX VoIP Magnetics Modules RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - PoE Compatible - Surface Mount - Optional Pin-Outs - Cost Effective - Optimum Performance - Industrial Standard Connector Foot Print - RoHS peak reflow temperature rating 245 deg C - IEEE 802.3af/ANSI X3.263 compliant performance - Designed for IP phone or switch application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer - YLTP - Trigon Components, Inc.
Brea, CA, USA
Transformer
YLTP
Transformer YLTP
SERIES YLTP DESCRIPTION Power Over Ethernet (PoE) Magnetics-10/100 Base-TX VoIP Magnetics Modules RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - PoE Compatible - Surface Mount - Optional Pin-Outs - Cost Effective - Optimum Performance - Industrial Standard Connector Foot Print - RoHS peak reflow temperature rating 245 deg C - IEEE 802.3af/ANSI X3.263 compliant performance - Designed for IP phone or switch application
SERIESYLTP
DESCRIPTIONPower Over Ethernet (PoE) Magnetics-10/100 Base-TX VoIP Magnetics Modules
RATING350uH OCL, 8mA DC Bias
WITHSTAND VOLTAGE1500Vrms
WORKING TEMPERATURE0 deg C to +70 deg C
PACKAGESMD
FEATURE- PoE Compatible
- Surface Mount
- Optional Pin-Outs
- Cost Effective
- Optimum Performance
- Industrial Standard Connector Foot Print
- RoHS peak reflow temperature rating 245 deg C
- IEEE 802.3af/ANSI X3.263 compliant performance
- Designed for IP phone or switch application
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Transformers
Product Number YLTP
Product Name Transformer
Category Signal
Other Transformer Types / Applications RF; Telecom
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 160G40 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 20 volts
Power Rating (VA) 10 VA
View Details
3 suppliers
 - 1237392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN Rail & Panel Mount Transformers
Operating Frequency 50 to 60 Hz
Input Voltage 0.5750 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Hazardous Location Power Supply Transformer -  - Neeltran, Inc.
Specs
Transformer Type Rectifier Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature)
Primary Frequency 50 / 60 Hz
View Details