Trigon Components, Inc. Transformer YLTG

Description
SERIES YLTG DESCRIPTION 1000 Base-T Magnetics modules-To support 1:1 Turns Ratio Transceivers RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Surface Mount - Cost Effective - Optimum Performance - Industrial Standard Foot Print - Optional Pin-Outs - RoHS peak reflow temperature rating 245 deg C - Meets IEEE 802.3 specification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer - YLTG - Trigon Components, Inc.
Brea, CA, USA
Transformer
YLTG
Transformer YLTG
SERIES YLTG DESCRIPTION 1000 Base-T Magnetics modules-To support 1:1 Turns Ratio Transceivers RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Surface Mount - Cost Effective - Optimum Performance - Industrial Standard Foot Print - Optional Pin-Outs - RoHS peak reflow temperature rating 245 deg C - Meets IEEE 802.3 specification
SERIESYLTG
DESCRIPTION1000 Base-T Magnetics modules-To support 1:1 Turns Ratio Transceivers
RATING350uH OCL, 8mA DC Bias
WITHSTAND VOLTAGE1500Vrms
WORKING TEMPERATURE0 deg C to +70 deg C
PACKAGESMD
FEATURE- Surface Mount
- Cost Effective
- Optimum Performance
- Industrial Standard Foot Print
- Optional Pin-Outs
- RoHS peak reflow temperature rating 245 deg C
- Meets IEEE 802.3 specification
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Transformers
Product Number YLTG
Product Name Transformer
Category Signal
Other Transformer Types / Applications RF; Telecom
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 101F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
 - 2017218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Chip Transformer
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformer for Grounding (Earthing) and other Specialty Circuits -  - Neeltran, Inc.
Specs
Transformer Type Rectifier Transformer
Cooling Method Oil
Input Voltage 34000 volts
View Details