Trigon Components, Inc. Transformer Quad Port YLT-5

Description
SERIES YLT-5 DESCRIPTION 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package for Level One PHY solutions RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Surface Mount - Cost Effective - Optional Pin-Outs - Quad Port Configuration - RoHS peak reflow temperature rating 245 deg C - Meets IEEE 802.3 specification. - Compact footprint for use in the most space-restrictive applications - Use with Level One’s LXT974, LXT975, and LXT980 Series of PHY Solutions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Quad Port - YLT-5 - Trigon Components, Inc.
Brea, CA, USA
Transformer Quad Port
YLT-5
Transformer Quad Port YLT-5
SERIES YLT-5 DESCRIPTION 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package for Level One PHY solutions RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Surface Mount - Cost Effective - Optional Pin-Outs - Quad Port Configuration - RoHS peak reflow temperature rating 245 deg C - Meets IEEE 802.3 specification. - Compact footprint for use in the most space-restrictive applications - Use with Level One’s LXT974, LXT975, and LXT980 Series of PHY Solutions
SERIESYLT-5
DESCRIPTION10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package for Level One PHY solutions
RATING350uH OCL, 8mA DC Bias
WITHSTAND VOLTAGE1500Vrms
WORKING TEMPERATURE0 deg C to +70 deg C
PACKAGESMD
FEATURE- Surface Mount
- Cost Effective
- Optional Pin-Outs
- Quad Port Configuration
- RoHS peak reflow temperature rating 245 deg C
- Meets IEEE 802.3 specification.
- Compact footprint for use in the most space-restrictive applications
- Use with Level One’s LXT974, LXT975, and LXT980 Series of PHY Solutions
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Transformers
Product Number YLT-5
Product Name Transformer Quad Port
Category Signal
Other Transformer Types / Applications RF; Telecom
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Classic Transformers - 1650K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer; Power Transformer
Standards RoHS
View Details
4 suppliers
 - 2016984P - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Chip Transformer
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Hazardous Location Power Supply Transformer -  - Neeltran, Inc.
Specs
Transformer Type Rectifier Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature)
Primary Frequency 50 / 60 Hz
View Details