Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available as standard. ACME lead screw or ball screw with adjustable limit switches. Protection class is IP65.
Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production.
• Ambient temperature -25~+65 °C
• Static load capacity 13600N
• Extension tube (steel) powder coated
• Protection tube (steel) powder coated
• Powder coated aluminium alloy
• Powder metal gears
• Enhanced corrosion resistance
• Overload protection (clutch)
• Well sealed O-ring
• Lubricated for service life
• Robust designed for tough environment
• Self locking
• Duty cycle 25% (25% on / 75% off time)
• Certified (CE55011)
Transmotec | |
---|---|
Product Category | Linear Actuators |
Product Number | DMA Ball Screw Series |
Product Name | Heavy Duty Linear DC Motor Actuators |
Device Type | Rod Type |
Actuation Type | Electrical |
Stroke or X-Axis Travel | 4.02 to 24.02 inch (102 to 610 mm) |
Rated Speed | 0.1969 to 1.1 in/sec (0.3000 to 1.68 m/min) |
Rated Force | 337 to 562 lbs (153 to 255 kg) |