Tower Optical Corporation Transmission Flats 4” and 6”

Description
The surface flatness of plano elements such as mirrors, prisms and windows can be verified by the use of an interferometer in conjunction with a transmission flat. Transmission flats are used when measuring the surface flatness or transmitted wavefront of flat surfaces or optics. The Tower 4” TX Flat provides a clear aperture of 100mm, while the Tower 6” TX Flat provides a clear aperture of 153mm. The TX Flat is an assembly of a precision optical window mounted in an anodized aluminum ring that provides mounting compatibility with most bayonet style housings. The transmission flat assembly is supplied in an aluminum shipping/storage case.

Suppliers

Company
Product
Description
Supplier Links
Transmission Flats 4” and 6” -  - Tower Optical Corporation
Boynton Beach, FL, USA
Transmission Flats 4” and 6”
Transmission Flats 4” and 6”
The surface flatness of plano elements such as mirrors, prisms and windows can be verified by the use of an interferometer in conjunction with a transmission flat. Transmission flats are used when measuring the surface flatness or transmitted wavefront of flat surfaces or optics. The Tower 4” TX Flat provides a clear aperture of 100mm, while the Tower 6” TX Flat provides a clear aperture of 153mm. The TX Flat is an assembly of a precision optical window mounted in an anodized aluminum ring that provides mounting compatibility with most bayonet style housings. The transmission flat assembly is supplied in an aluminum shipping/storage case.

The surface flatness of plano elements such as mirrors, prisms and windows can be verified by the use of an interferometer in conjunction with a transmission flat.

Transmission flats are used when measuring the surface flatness or transmitted wavefront of flat surfaces or optics. The Tower 4” TX Flat provides a clear aperture of 100mm, while the Tower 6” TX Flat provides a clear aperture of 153mm. The TX Flat is an assembly of a precision optical window mounted in an anodized aluminum ring that provides mounting compatibility with most bayonet style housings. The transmission flat assembly is supplied in an aluminum shipping/storage case.

Supplier's Site

Technical Specifications

  Tower Optical Corporation
Product Category Optical Flats
Product Name Transmission Flats 4” and 6”
Optical Flat Material Fused Silica
Optical Flat Features Anti-Reflection Coating
Optical Flat Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Straight Edges -  - Zygo Corporation
Zygo Corporation
Specs
Optical Flat Features Anti-Reflection Coating (optional feature)
Optical Flat Shape Square; Rectangular
Optical Flat Diameter, Side Length, or Rectangular Length 152 mm (6 inch)
View Details
Optical Flats -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Optical Flat Material Clear Fused Quartz
Optical Flat Features No Coating
Optical Flat Shape Circular
View Details
Optical Flats -  - Fairfield Crystal Technology, LLC.
Fairfield Crystal Technology, LLC.
Specs
Surface Quality 10-5 Scratch / Dig; 20-10 Scratch / Dig; 40-20 Scratch / Dig; 60-40 Scratch / Dig; 80-50 Scratch / Dig
Surface Flatness λ/2; λ/4; λ/5; λ/8; λ/10; λ/20
View Details
Optical Flats (Custom) -  - Advanced Optics, Inc.
Advanced Optics, Inc.
Specs
Optical Flat Material Fused Silica (optional feature); UV grade Fused Silica (optional feature); Pyrex® (optional feature); Zerodur® (optional feature); Custom flat, consult supplier
Optical Flat Features No Coating (optional feature); Anti-Reflection Coating (optional feature)
Type of Antireflection Coating Many choices, contact supplier
View Details