- Trained on our vast library of engineering resources.

Cole-Parmer 2422V1 - RII Safety-Coated Vertical Rotary Evaporator System, 115V GO-38605-40

Description
• Durability and reliability with simple operation • Small footprint to maximize your lab space • Choice of three glassware configurations for application versatility • Glassware available with protective safety coating to minimize breakage Designed specifically to meet standard distillation needs in the educational laboratory, these economically priced models feature analog controls for both rotation and bath temperature. Set rotation speed from 20 to 280 rpm. Heating bath features corrosion-resistant coating and operates from 20 to 95 C; quick-release electrical connection makes it particularly easy to remove for fluid removal or addition. Manual lift allows the evaporator to be raised or lowered by hand, making operation quick and safe. Choose from three condenser assemblies for application versatility. Use the diagonal condenser assembly for standard distillations and where lab space limits height. The vertical condenser is used for standard distillations but takes up less bench space than the diagonal unit. The cold-trap condenser is|ideal for applications without cold water circulation. Select from systems with standard glassware or glassware with Plastic + Glas coating, which protects you against broken glass and dangerous reagents due to broken glass. Safety coating resists most solvents and acids, and is available on all glassware except evaporating flask. Note: Direct exposure of Plastic + Glas glassware to chlorinated solvents and aggressive reagents should be avoided. After extensive use, coating on glassware may wear and loosen from surface, increasing risk of injury.

Suppliers

Company
Product
Description
Supplier Links
2422V1 - RII Safety-Coated Vertical Rotary Evaporator System, 115V - GO-38605-40 - Cole-Parmer
Vernon Hills, IL, United States
2422V1 - RII Safety-Coated Vertical Rotary Evaporator System, 115V
GO-38605-40
2422V1 - RII Safety-Coated Vertical Rotary Evaporator System, 115V GO-38605-40
• Durability and reliability with simple operation • Small footprint to maximize your lab space • Choice of three glassware configurations for application versatility • Glassware available with protective safety coating to minimize breakage Designed specifically to meet standard distillation needs in the educational laboratory, these economically priced models feature analog controls for both rotation and bath temperature. Set rotation speed from 20 to 280 rpm. Heating bath features corrosion-resistant coating and operates from 20 to 95 C; quick-release electrical connection makes it particularly easy to remove for fluid removal or addition. Manual lift allows the evaporator to be raised or lowered by hand, making operation quick and safe. Choose from three condenser assemblies for application versatility. Use the diagonal condenser assembly for standard distillations and where lab space limits height. The vertical condenser is used for standard distillations but takes up less bench space than the diagonal unit. The cold-trap condenser is|ideal for applications without cold water circulation. Select from systems with standard glassware or glassware with Plastic + Glas coating, which protects you against broken glass and dangerous reagents due to broken glass. Safety coating resists most solvents and acids, and is available on all glassware except evaporating flask. Note: Direct exposure of Plastic + Glas glassware to chlorinated solvents and aggressive reagents should be avoided. After extensive use, coating on glassware may wear and loosen from surface, increasing risk of injury.

• Durability and reliability with simple operation
• Small footprint to maximize your lab space
• Choice of three glassware configurations for application versatility
• Glassware available with protective safety coating to minimize breakage
Designed specifically to meet standard distillation needs in the educational laboratory, these economically priced models feature analog controls for both rotation and bath temperature. Set rotation speed from 20 to 280 rpm. Heating bath features corrosion-resistant coating and operates from 20 to 95<deg>C; quick-release electrical connection makes it particularly easy to remove for fluid removal or addition. Manual lift allows the evaporator to be raised or lowered by hand, making operation quick and safe.
Choose from three condenser assemblies for application versatility. Use the diagonal condenser assembly for standard distillations and where lab space limits height. The vertical condenser is used for standard distillations but takes up less bench space than the diagonal unit. The cold-trap condenser is|ideal for applications without cold water circulation.
Select from systems with standard glassware or glassware with Plastic + Glas<reg> coating, which protects you against broken glass and dangerous reagents due to broken glass. Safety coating resists most solvents and acids, and is available on all glassware except evaporating flask.
<b>Note:</b> Direct exposure of Plastic + Glas glassware to chlorinated solvents and aggressive reagents should be avoided. After extensive use, coating on glassware may wear and loosen from surface, increasing risk of injury.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Evaporators
Product Number GO-38605-40
Product Name 2422V1 - RII Safety-Coated Vertical Rotary Evaporator System, 115V
Type Rotory
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Evaporator - RC 600 - KNF Neuberger, Inc.
KNF Neuberger, Inc.
Specs
Application Distillation; Research & Development; Laboratory
Type Rotory
Operation Laboratory
View Details
Evaporator -  - Boyd
Specs
Application Vapor Compression Systems for Military Vehicles, Commercial Aircraft, Electronics Cooling, Fuel Cell, Power Generation, Waste Heat Recovery
View Details
Proceco Eco-Smart - Eco-Smart ES400 - Proceco Ltd.
Specs
Application CoatingEtching; Distillation; Liquid Recycling; Plastics; Semiconductor Manufacturing; Waste Water Treatment; Aqueous Wash Water
Type Vacuum
Power Source Electric; No Heat Source
View Details
Digital Pulse Mixer - 099A DPM12E2415 - Glas-Col, LLC
Specs
Application Research & Development
Type Pulsation
Power Source Nitrogen Gas
View Details