• Quality, digital units for easy repetition
• Standard motorized lift for easy height adjustment
• Three glassware configurations to suit your requirements
These rotary evaporators were designed for ease of use. Each unit comes standard with digital display for both bath temperature and rotational speed, allowing you to record and repeat parameters easily. The movable rotary joint accommodates different size glassware and allows for a change in the contact position of the vacuum seal. Quick release evaporating flask allows for easier addition and removal of sample. Built-in safety feature shuts off rotary evaporator if abnormalities are detected.
|Bath is available for either water or oil use. Water bath operates to 100<deg>C; oil bath operates to 180<deg>C. Each bath is made of stainless steel insert, which is easily removed for cleanup. Heat resistant resin exterior prevents burns. Built-in timer can be set from 0 to 999 hours. Safety features include automatic overload protection and bath level sensor. <b>Programmable Rotary Evaporators</b> offer the same features as the digital rotary evaporators, plus ten programmable settings to make setup and running easier. Units also feature a vacuum regulator to help monitor and set the vacuum and vapor temperatures. Units can also control and monitor bath settings and will shut off if a malfunction is detected.
Cole-Parmer | |
---|---|
Product Category | Evaporators |
Product Number | GO-28623-05 |
Product Name | RE-600-AO - Yamato Digital Rotary Evaporator System, Diagonal, Oil Bath; 115V |
Type | Rotory |