Thermo Scientific* CID3712D solid-state monochrome video camera features a CCIR (European) video format, interlace-scanned, 768(H) x 612(V) pixel CID array in a compact remote head configuration.
Compact remote head configuration connects to the Camera Control Unit via flexible cable supplied to length.
Boasts superior anti-blooming performance and features command stop motion or PIP (Part in Position) to capture and read asynchronous high-speed events in center frame. A versatile camera head-mounting feature simplifies installation in small spaces, and the standard “C” mount lens adapter provides back-focus adjustments.
Charge Injection Device (CID) imager is inherently tolerant to highly specular lighting overloads
Optical overloads are highly contained within each pixel or the immediately surrounding pixels so charge is not shared with adjacent rows or columns
Spectral response is from below 200nm to 1100nm, and coatings are available for X-ray, deep UV, and IR
Contiguous uniform pixel structure, where the total sensor is active with virtually no opaque areas, facilitates interpixel interpolation for subpixel edge definition
Frame reset, inject inhibit, and dump functions may be used in combination or independently to capture and read asynchronous high-speed events in center frame
Camera may be synchronized with an event to precisely locate a part in the field of view, and the use of a strobe allows blur-free images
Features a 2:1 interlace-scanned 768(H) x 575(V) CID array with 11.5 x 11.5 micron square pixels
Charge Injection Device (CID) Imager Technology
Asynchronous full-frame capture
Interlace CCIR video format
Square contiguous pixels
Precise edge detection
UV through near IR response
Selectable 2X, 4X video gain boost
Thermo Scientific* CID3712D solid-state monochrome video camera features a CCIR (European) video format, interlace-scanned, 768(H) x 612(V) pixel CID array in a compact remote head configuration.
Compact remote head configuration connects to the Camera Control Unit via flexible cable supplied to length.
Boasts superior anti-blooming performance and features command stop motion or PIP (Part in Position) to capture and read asynchronous high-speed events in center frame. A versatile camera head-mounting feature simplifies installation in small spaces, and the standard “C” mount lens adapter provides back-focus adjustments.
- Charge Injection Device (CID) imager is inherently tolerant to highly specular lighting overloads
- Optical overloads are highly contained within each pixel or the immediately surrounding pixels so charge is not shared with adjacent rows or columns
- Spectral response is from below 200nm to 1100nm, and coatings are available for X-ray, deep UV, and IR
- Contiguous uniform pixel structure, where the total sensor is active with virtually no opaque areas, facilitates interpixel interpolation for subpixel edge definition
- Frame reset, inject inhibit, and dump functions may be used in combination or independently to capture and read asynchronous high-speed events in center frame
- Camera may be synchronized with an event to precisely locate a part in the field of view, and the use of a strobe allows blur-free images
- Features a 2:1 interlace-scanned 768(H) x 575(V) CID array with 11.5 x 11.5 micron square pixels
- Charge Injection Device (CID) Imager Technology
- Asynchronous full-frame capture
- Interlace CCIR video format
- Square contiguous pixels
- Precise edge detection
- UV through near IR response
- Selectable 2X, 4X video gain boost