3.1-W Mono, Fully Differential, Class-AB Audio Amplifier 8-MSOP-PowerPAD
Audio Amplifiers Mono Fully Diff Class-AB
Manufacturer: Texas Instruments
Win Source Part Number: 083955-TPA6211A1DGN
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3.1W x 1 @ 3 Ohm
Family Name: TPA6211A1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9716EUA/V+; IS31AP4991A-SLS2-TR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand, China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB MONO 3.1W 8MSOP
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Application = Speaker
Maximum Power = 1.7 W @ 8 Ohms, 3.1 W @ 3 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Power Supply Type = Single
Package Type = MSOP
Pin Count = 8
Input Signal Type = Differential
Delivery on production packaging - Tube. This product is non-returnable.
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Application = Speaker
Maximum Power = 1.7 W @ 8 Ohms, 3.1 W @ 3 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Power Supply Type = Single
Package Type = MSOP
Pin Count = 8
Input Signal Type = Differential
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
IC AMP CLASS AB MONO 3.1W 8MSOP
IC AMP CLASS AB MONO 3.1W 8MSOP
TPA6211A1 3.1-W Mono, Fully Differential, Class-AB Audio Amplifier
Texas Instruments | VAST STOCK CO., LIMITED | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Lingto Electronic Limited | Rochester Electronics | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
Product Number | TPA6211A1DGN | TPA6211A1DGN | 083955-TPA6211A1DGN | TPA6211A1DGN | 6606301P | 296-15325-5-ND | TPA6211A1DGN | TPA6211A1DGN | TPA6211A1DGN | TPA6211A1DGN |
Product Name | TPA6211A1 3.1-W Mono, Fully Differential, Class-AB Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA6211A1DGN | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits | Linear - Amplifiers - Audio | ||
RoHS Compliant | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 3 to 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
Output Power | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | ||||
Package Type | MSOP-PowerPAD,SON | SOP; MSOP; 8-MSOP-PowerPad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | MSOP; MSOP | MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | SSOP; SOP; HVSSOP8 | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |