150-mW Stereo Headphone Audio Amplifier, Pin Compatible with LM4881 8-MSOP-PowerPAD -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-HVSSOP
A range of highly integrated Class AB Audio Power Amplifier ICs from Texas Instruments with dual or multiple outputs suitable for stereo and multi-channel applications. The amplifiers range from low-power devices suitable for driving headphones to high-power types with outputs of up to 60W or more.
Amplifier Type = Class-AB
Output Type = 2 Channel Stereo
Application = Headphone
Maximum Power = 0.15 W @ 16 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Power Supply Type = Single
Package Type = MSOP
Pin Count = 8
Input Signal Type = Single Ended
A range of highly integrated Class AB Audio Power Amplifier ICs from Texas Instruments with dual or multiple outputs suitable for stereo and multi-channel applications. The amplifiers range from low-power devices suitable for driving headphones to high-power types with outputs of up to 60W or more.
Amplifier Type = Class-AB
Output Type = 2 Channel Stereo
Application = Headphone
Maximum Power = 0.15 W @ 16 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Power Supply Type = Single
Package Type = MSOP
Pin Count = 8
Input Signal Type = Single Ended
Delivery on production packaging - Reel. This product is non-returnable.
A range of highly integrated Class AB Audio Power Amplifier ICs from Texas Instruments with dual or multiple outputs suitable for stereo and multi-channel applications. The amplifiers range from low-power devices suitable for driving headphones to high-power types with outputs of up to 60W or more.
Amplifier Type = Class-AB
Output Type = 2 Channel Stereo
Application = Headphone
Maximum Power = 0.15 W @ 16 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Power Supply Type = Single
Package Type = MSOP
Pin Count = 8
Input Signal Type = Single Ended
TPA6110A2 150-mW Stereo Headphone Audio Amplifier, Pin Compatible with LM4881
IC AMP CLASS AB STER 150MW 8MSOP
Manufacturer: Texas Instruments
Win Source Part Number: 083992-TPA6110A2DGN
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 150mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB STER 150MW 8MSOP
Audio Amplifiers Stereo Headphone Pin Compat w/LM4881
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-HVSSOP
Texas Instruments | Quarktwin Technology Ltd. | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
Product Number | TPA6110A2DGN | TPA6110A2DGN | 4626094 | TPA6110A2DGN | TPA6110A2DGN | 083992-TPA6110A2DGN | TPA6110A2DGN | TPA6110A2DGN | 296-10843-5-ND |
Product Name | TPA6110A2 150-mW Stereo Headphone Audio Amplifier, Pin Compatible with LM4881 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Audio - TPA6110A2DGN | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | ||
RoHS Compliant | RoHS | RoHS | |||||||
Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 to 5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
Output Power | 0.1500 watts | 0.1500 watts | 0.1500 watts | 0.1500 watts | 0.1500 watts | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Package Type | MSOP-PowerPAD | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | MSOP; MSOP | SSOP; SOP; HVSSOP8 | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SOP; MSOP; 8-MSOP-PowerPad | MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad |