20-W Mono Class-D Audio Power Amplifier (TPA3001) 24-HTSSOP -40 to 85
IC AMP CLASS D MONO 20W 24HTSSOP
IC AMP CLASS D MONO 20W 24HTSSOP
Amplifier IC 1-Channel (Mono) Class D 24-HTSSOP
A range of highly integrated Class-D Audio Power Amplifier ICs from Texas Instruments providing high efficiency and compact dimensions. The devices are suitable for a wide variety of uses including stereo audio equipment, automotive applications, television, PDA, computer and mobile applications.
Amplifier Type = Class-D
Output Type = 1 Channel Mono
Application = Speaker
Maximum Power = 12 W @ 4 Ohms, 20 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 9 V, 12 V, 15 V
Power Supply Type = Single
Package Type = HTSSOP
Pin Count = 24
Input Signal Type = Differential
Delivery on production packaging - Tube. This product is non-returnable.
A range of highly integrated Class-D Audio Power Amplifier ICs from Texas Instruments providing high efficiency and compact dimensions. The devices are suitable for a wide variety of uses including stereo audio equipment, automotive applications, television, PDA, computer and mobile applications.
Amplifier Type = Class-D
Output Type = 1 Channel Mono
Application = Speaker
Maximum Power = 12 W @ 4 Ohms, 20 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 9 V, 12 V, 15 V
Power Supply Type = Single
Package Type = HTSSOP
Pin Count = 24
Input Signal Type = Differential
Audio Amplifiers Mono High Power Filter-Free Class-D
Amplifier IC 1-Channel (Mono) Class D 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033449-TPA3001D1PWP
Packaging: Tube/Rail
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 20W x 1 @ 8 Ohm
Family Name: TPA3001D1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 18 V
Alternative Parts (Cross-Reference): MAX9703ETJ; MAX9713ETJ+T; MAX9713ETJ; MAX9703ETJ-T;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | TPA3001D1PWP | TPA3001D1PWP | TPA3001D1PWP | TPA3001D1PWP | 4626038P | TPA3001D1PWP | 296-26879-5-ND | 033449-TPA3001D1PWP |
Product Name | TPA3001D1 20-W Mono Class-D Audio Power Amplifier (TPA3001) | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3001D1PWP | |
RoHS Compliant | RoHS | RoHS | ||||||
Supply Voltage (VS) | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | 9 to 15 volts | 8 to 18 volts | 8 to 18 volts | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Package Type | HTSSOP | 24-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | HTSSOP | 24-PowerTSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 24-HTSSOP | ||
Life Cycle Stage | Declining |