Gain Range: 0dB, and 10dB to 65dB in 1dB steps 28-SSOP -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026690-PGA2500IDB
Packaging: Tube/Rail
Type: Class AB
Features: Differential Inputs, Microphone
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Dimension: 28-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps
IC AMP CLASS AB MONO 28SSOP
IC AMP CLASS AB MONO 28SSOP
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Application = Microphone
Mounting Type = Surface Mount
Power Supply Type = Dual
Package Type = SSOP
Pin Count = 28
Input Signal Type = Differential
Output Signal Type = Differential
Typical Dual Supply Voltage = ±5V
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Application = Microphone
Mounting Type = Surface Mount
Power Supply Type = Dual
Package Type = SSOP
Pin Count = 28
Input Signal Type = Differential
Output Signal Type = Differential
Typical Dual Supply Voltage = ±5V
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Application = Microphone
Mounting Type = Surface Mount
Power Supply Type = Dual
Package Type = SSOP
Pin Count = 28
Input Signal Type = Differential
Output Signal Type = Differential
Typical Dual Supply Voltage = ±5V
Delivery on production packaging - Tube. This product is non-returnable.
Amplifier IC 1-Channel (Mono) Class AB 28-SSOP
Amplifier IC 1-Channel (Mono) Class AB 28-SSOP
IC AMP CLASS AB MONO 28SSOP
Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | PGA2500IDB | 296-16674-5-ND | 026690-PGA2500IDB | PGA2500IDB | PGA2500IDB | PGA2500IDB | 9233622 | PGA2500IDB | PGA2500IDB |
Product Name | PGA2500 Gain Range: 0dB, and 10dB to 65dB in 1dB steps | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - PGA2500IDB | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Integrated Circuits | ||
Standards and Certifications | RoHS | ||||||||
Package Type | SSOP | SSOP; 28-SSOP (0.209", 5.30mm Width) | SSOP; SOP; 28-SSOP | SSOP; SOP; SSOP28 | 28-SSOP (0.209, 5.30mm Width) | SSOP; SSOP | SSOP; SOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts | 4.75 to 5.25 volts | ? to 5.25 volts | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Operation Class | Class AB | Class A; Class AB | Class AB | Class AB |