Texas Instruments High-Performance Analog Linear - Amplifiers - Video Amps and Modules LMH6738MQ

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Video Amps and Modules - LMH6738MQ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
LMH6738MQ
Linear - Amplifiers - Video Amps and Modules LMH6738MQ
IC AMP CURRENT FEEDBACK 16SSOP

IC AMP CURRENT FEEDBACK 16SSOP

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - LMH6738MQ - 1201623-LMH6738MQ - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Video Amps and Modules - LMH6738MQ
1201623-LMH6738MQ
Linear - Linear - Amplifiers - Video Amps and Modules - LMH6738MQ 1201623-LMH6738MQ
Manufacturer: Texas Instruments Win Source Part Number: 1201623-LMH6738MQ Packaging: Tube Mounting Style: SMD Applications: Current Feedback -3db Bandwidth: 750MHz Supply Current: 32mA Slew Rate: 3300V/μs Current - Output / Channel: 90mA Categories: Integrated Circuits Supplier Device Package: 16-SSOP Status: Obsolete Manufacturer Homepage: www.national.com Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: LMH6738 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 8V ~ 12V, ±4V ~ 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1201623-LMH6738MQ
Packaging: Tube
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 750MHz
Supply Current: 32mA
Slew Rate: 3300V/μs
Current - Output / Channel: 90mA
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Status: Obsolete
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: LMH6738
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 8V ~ 12V, ±4V ~ 6V

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LMH6738MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH6738MQ
Integrated Circuits (ICs) - Linear - Amplifiers LMH6738MQ
IC AMP CURRENT FEEDBACK 16SSOP

IC AMP CURRENT FEEDBACK 16SSOP

Supplier's Site
Thief River Falls, MN, United States
Video Amps and Modules
LMH6738MQ-ND
Video Amps and Modules LMH6738MQ-ND
Video Amp, 3 Current Feedback 16-SSOP

Video Amp, 3 Current Feedback 16-SSOP

Supplier's Site Datasheet
Video Amps and Modules - LMH6738MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
LMH6738MQ
Video Amps and Modules LMH6738MQ
Video Amp 3 Current Feedback 16-SSOP

Video Amp 3 Current Feedback 16-SSOP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Win Source Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey Quarktwin Technology Ltd.
Product Category Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips
Product Number LMH6738MQ 1201623-LMH6738MQ LMH6738MQ LMH6738MQ-ND LMH6738MQ
Product Name Linear - Amplifiers - Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - LMH6738MQ Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules Video Amps and Modules
Bandwidth 750 MHz
Source Current (IS) 32 milliamps
Operating Range Current Feedback
Slew Rate 3300 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

5-7 GHz Driver Amplifier - CMD169 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die
Operating Range Military
View Details
BUF634 250mA High-Speed Buffer - BUF634UE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
 - CLC522A/B2A - Rochester Electronics
Specs
Package Type CLCC20
Life Cycle Stage Rochester-Active
View Details
5 suppliers
 - 9210247P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-25
Number of Pins 5
View Details