VIDEO AMPLIFIER, 3 CHANNEL
IC AMP CURRENT FEEDBACK 16QSOP
Video Amp 3 Current Feedback 16-QSOP
Video Amp, 3 Current Feedback 16-QSOP
Video Amplifier, 3 Channel(s), 1 Func, PDSO16
Video Amp 3 Current Feedback 16-QSOP
Video Amp 3 Current Feedback 16-QSOP
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Nova Technology(HK) Co.,Ltd | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LMH6734MQ/NOPB | LMH6734MQ/NOPB | LMH6734MQ/NOPB | LMH6734MQ/NOPB-ND | LMH6734MQ/NOPB | LMH6734MQ/NOPB |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps and Modules | |
Package Type | 16-QSOP | SOP; QSOP | SSOP; 16-SSOP (0.154", 3.90mm Width) | SOT; SOT-519-1 | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | |
Bandwidth | 925 MHz | |||||
Source Current (IS) | 19.5 milliamps | |||||
Slew Rate | 3750 V/µs | |||||
Supply Voltage (VS) | 3 to 12 volts |