Quad Wideband Video Op Amp 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1201608-LMH6722MTX/N
Series: VIP10
Packaging: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Applications: Current Feedback
Number of Circuits: 4
Mounting: SMD
-3db Bandwidth: 400MHz
Family Name: LMH6722
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 70mA
SR - Slew Rate: 1800 V/μs
Dual Supply Voltage (±): 8 V ~ 12.5 V, ±4 V ~ 6.25 V
Alternative Parts (Cross-Reference): LT6551IMS#TR; LT6551IMS#TRM; LT6551IMS;
Introduction Date: March 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC AMP CURRENT FEEDBACK 14TSSOP
Video Amp 4 Current Feedback 14-TSSOP
IC AMP CURRENT FEEDBACK 14TSSOP
Operational Amplifiers - Op Amps Quad Channel, Wideband Video Amplifier 14-TSSOP -40 to 85
Video Amp, 4 Current Feedback 14-TSSOP
IC AMP CURRENT FEEDBACK 14TSSOP
Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips |
Product Number | LMH6722MTX/NOPB | 1201608-LMH6722MTX/NOPB | LMH6722MTX/NOPB | LMH6722MTX/NOPB | LMH6722MTX/NOPB | LMH6722MTX/NOPB | LMH6722MTX/NOPB-ND | LMH6722MTX/NOPB |
Product Name | LMH6722 Quad Wideband Video Op Amp | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6722MTX/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Integrated Circuits | Operational Amplifiers - Op Amps | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
Standards | RoHS | |||||||
Closed-Loop Gain (AVCL) | 1 V/V | |||||||
Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | ||||||
VOS | 6 millivolts | |||||||
Quiescent Current (IQ) | 7500 microamps |