Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output 10-VSSOP -40 to 85
LM4911 Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
IC AMP AB STEREO 145MW 10VSSOP
IC AMP AB STEREO 145MW 10VSSOP
A range of highly integrated Class AB Audio Power Amplifier ICs from Texas Instruments with dual or multiple outputs suitable for stereo and multi-channel applications. The amplifiers range from low-power devices suitable for driving headphones to high-power types with outputs of up to 60W or more.
Amplifier Type = Class-AB
Output Type = 2 Channel Stereo
Maximum Power = 0.02 W @ 32 Ohms, 0.04 W @ 16 Ohms
Application = Automotive, PDA, Portable CD Player, Portable Electronic Device
Mounting Type = Surface Mount
Typical Single Supply Voltage = 2 - 5.5 V
Power Supply Type = Single
Number of Channels per Chip = 3
Package Type = MSOP
Pin Count = 10
A range of highly integrated Class AB Audio Power Amplifier ICs from Texas Instruments with dual or multiple outputs suitable for stereo and multi-channel applications. The amplifiers range from low-power devices suitable for driving headphones to high-power types with outputs of up to 60W or more.
Amplifier Type = Class-AB
Output Type = 2 Channel Stereo
Maximum Power = 0.02 W @ 32 Ohms, 0.04 W @ 16 Ohms
Application = Automotive, PDA, Portable CD Player, Portable Electronic Device
Mounting Type = Surface Mount
Typical Single Supply Voltage = 2 - 5.5 V
Power Supply Type = Single
Number of Channels per Chip = 3
Package Type = MSOP
Pin Count = 10
Delivery on production packaging - Reel. This product is non-returnable.
Audio Amplifiers Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output 10-VSSOP -40 to 85
IC AMP AB STEREO 145MW 10VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 102748-LM4911MM/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Mute, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 145mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | LM4911MM/NOPB | LM4911MM/NOPB | 296-LM4911MM/NOPBCT-ND | LM4911MM/NOPB | LM4911MM/NOPB | 7615198 | LM4911MM/NOPB | LM4911MM/NOPB | LM4911MM/NOPB | 102748-LM4911MM/NOPB |
Product Name | LM4911 Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Integrated Circuits | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4911MM/NOPB | ||
Standards and Certifications | RoHS | |||||||||
Package Type | VSSOP | SSOP; SOP; VSSOP10 | MSOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | MSOP; MSOP | SSOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SSOP; SOP; 10-VSSOP | ||
Standards | RoHS | |||||||||
Life Cycle Stage | Active | Active | ||||||||
Features | Thermal Shutdown Protection |