A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Application = Speaker
Maximum Power = 0.67 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Power Supply Type = Single
Package Type = MSOP
Pin Count = 8
Input Signal Type = Single Ended
Delivery on production packaging - Reel. This product is non-returnable.
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Application = Speaker
Maximum Power = 0.67 W @ 8 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Power Supply Type = Single
Package Type = MSOP
Pin Count = 8
Input Signal Type = Single Ended
Audio Amplifier, 0.675W, 1 Channel(s), 1 Func, PDSO8
AUDIO AMPLIFIER, 0.675W, 1 CHANN
AUDIO AMPLIFIER, 0.675W, 1 CHANN
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1200109-LM4902MM
Manufacturer Homepage: www.national.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
RS Components, Ltd. | Nova Technology(HK) Co.,Ltd | Rochester Electronics | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | 6515823P | LM4902MM | LM4902MM | LM4902MM | LM4902MM | 1200109-LM4902MM | LM4902MM |
Product Name | Linear - Amplifiers - Audio | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Audio - LM4902MM | Audio Amplifiers | ||
Supply Voltage (VS) | 3 to 5 volts | 5.5 to 2 volts | 2 to 5.5 volts | ||||
Package Type | MSOP; MSOP | SSOP; SOP; TSSOP; TSSOP8 | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
Number of Pins | 8 | ||||||
Life Cycle Stage | OBS | Active |