High-Performance 68W Audio Power Amplifier with Mute 11-TO-220 0 to 70
IC AMP CLSS AB MONO 68W TO220-11
IC AMP CLSS AB MONO 68W TO220-11
LM3886 68W, 1 CH, 20-94V SUPPLY
Manufacturer: Texas Instruments
Win Source Part Number: 019201-LM3886T/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 68W x 1 @ 4 Ohm
Family Name: LM3886
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-11
Dimension: TO-220-11 (Formed Leads)
Supply Voltage - Operating: 20 V to 84 V, ±10 V to 42 V
Alternative Parts (Cross-Reference): LM3886TF; LM3886T; LM3886TAULF; LM3886T LB14;
Introduction Date: April 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Maximum Power = 38 W @ 8 Ohms, 68 W @ 4 Ohms
Application = Speaker
Mounting Type = Through Hole
Typical Single Supply Voltage = 18 V
Power Supply Type = Dual, Single
Package Type = MLPP
Pin Count = 11
Input Signal Type = Differential
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Maximum Power = 38 W @ 8 Ohms, 68 W @ 4 Ohms
Application = Speaker
Mounting Type = Through Hole
Typical Single Supply Voltage = 18 V
Power Supply Type = Dual, Single
Package Type = MLPP
Pin Count = 11
Input Signal Type = Differential
Delivery on production packaging - Tube. This product is non-returnable.
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Maximum Power = 38 W @ 8 Ohms, 68 W @ 4 Ohms
Application = Speaker
Mounting Type = Through Hole
Typical Single Supply Voltage = 18 V
Power Supply Type = Dual, Single
Package Type = MLPP
Pin Count = 11
Input Signal Type = Differential
Audio Amplifiers HIGH-PERF 68W AUDIO PWR AMP
Amplifier IC 1-Channel (Mono) Class AB TO-220-11
Amplifier IC 1-Channel (Mono) Class AB TO-220-11
Amplifier IC 1-Channel (Mono) Class AB TO-220-11
IC, AMP, AUDIO POWER, MONO; Output Power:68W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:20V to 84V; Amplifier Case Style:TO-220; No. of Pins:11Pins; Load Impedance:4ohm; Operating Temperature Min:-20°C; RoHS Compliant: Yes
Texas Instruments | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | LM3886T/NOPB | LM3886T/NOPB | LM3886T/NOPB | LM3886T/NOPB | 019201-LM3886T/NOPB | 1005937 | LM3886T/NOPB | LM3886T/NOPB | LM3886T/NOPB | LM3886T/NOPB-ND | 28AH3395 |
Product Name | LM3886 High-Performance 68W Audio Power Amplifier with Mute | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Linear - Linear - Amplifiers - Audio - LM3886T/NOPB | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Ic, Amp, Audio Power, Mono; Output Power Texas Instruments | |
RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
Supply Voltage (VS) | 9 to 40 volts | 42 to 20 volts | 20 to 84 volts | 18 volts | 20 to 42 volts | 20 to 42 volts | 20 to 84 volts | 20 to 84 volts | |||
Operating Temperature | 0 to 70 C (32 to 158 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | |||
Package Type | TO-220 | TO-220; TO-220-11 (Formed Leads) | TO-220; TO-220-11 | MLPP | TO-220; TO-220-11 Formed Leads | TO-220; TO-220-11 (Formed Leads) | TO-220; TO-220-11 (Formed Leads) | ||||
Output Power | 68 watts | 68 watts | 68 watts | 68 watts | 68 watts | 68 watts |