CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-SOIC -55 to 125
Texas Instruments | |
---|---|
Product Category | Logic Counters |
Product Number | CD4040BM96G4 |
Product Name | CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider |
Supply Voltage | 3V; 5V; 18 |
Package Type | PDIP,SO,SOIC,TSSOP,WAFERSALE |
Logic Family | CD4000 |
Number of Stages (Bits) | 12 bits |