Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory 38-HTSSOP -40 to 95
IC AMP TFT-LCD 38HTSSOP
Video Amp 24 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-HTSSOP
LCD Gamma Buffers Prgrmbl Gam-Vltg Gen & Vcom Calibrator
IC AMP TFT-LCD 38HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 012367-BUF22821AIDCP
Packaging: Reel - TR
Number of Circuits: 24
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 38-HTSSOP
Supply Voltage - Operating: 9 V to 20 V
Operating Supply Current: 12mA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
BUF22821 22-CH Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory
IC AMP TFT-LCD 38HTSSOP
Video Amp, 24 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-HTSSOP
Video Amp, 24 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-HTSSOP
Video Amp, 24 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-HTSSOP
Texas Instruments | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips |
Product Number | BUF22821AIDCPR | BUF22821AIDCPR | BUF22821AIDCPR | BUF22821AIDCPR | BUF22821AIDCPR | 012367-BUF22821AIDCPR | BUF22821AIDCPR | BUF22821AIDCPR | 296-21949-6-ND |
Product Name | BUF22821 Programmable Gamma-Voltage Generator and Vcom Calibrator with Integrated Two-Bank Memory | Integrated Circuits | Video Amps and Modules | LCD Gamma Buffers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - BUF22821AIDCPR | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
Standards and Certifications | RoHS | RoHS | |||||||
Package Type | HTSSOP | SSOP; TSSOP; 38-TFSOP (0.173\", 4.40mm Width) Exposed Pad | SOP; 38-PowerTFSOP (0.173\", 4.40mm Width) | 38-HTSSOP | SSOP; SOP; TSSOP; 38-HTSSOP | SSOP; SOP; TSSOP; HTSSOP38 | 38-PowerTFSOP (0.173", 4.40mm Width) | ||
Supply Voltage (VS) | 9 to 20 volts | 9 to 20 volts | |||||||
Source Current (IS) | 12 milliamps | 12 milliamps | |||||||
Number of Devices | 24 |