12 Channel Gamma Buffer with Dual Memory Banks 24-VQFN -40 to 95
LCD Gamma Buffers 12 Channel Gamma Buffer
Manufacturer: Texas Instruments
Win Source Part Number: 1025096-BUF12840AIRG
Packaging: Reel - TR
Number of Circuits: 12
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 9 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC AMP TFT-LCD 24VQFN
IC AMP TFT-LCD 24VQFN
IC AMP TFT-LCD 24VQFN
Video Amp, 12 TFT-LCD Panels: VCOM Driver 24-VQFN (4x4)
Video Amp, 12 TFT-LCD Panels: VCOM Driver 24-VQFN (4x4)
Video Amp, 12 TFT-LCD Panels: VCOM Driver 24-VQFN (4x4)
Video Amp 12 TFT-LCD Panels: VCOM Driver 24-VQFN (4x4)
Texas Instruments | VAST STOCK CO., LIMITED | Win Source Electronics | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | BUF12840AIRGET | BUF12840AIRGET | 1025096-BUF12840AIRGET | BUF12840AIRGET | BUF12840AIRGET | BUF12840AIRGET | 296-BUF12840AIRGETTR-ND | BUF12840AIRGET |
Product Name | BUF12840 12 Channel Gamma Buffer with Dual Memory Banks | LCD Gamma Buffers | Linear - Linear - Amplifiers - Video Amps and Modules - BUF12840AIRGET | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amps and Modules |
RoHS Compliant | RoHS | |||||||
Supply Voltage (VS) | 9 to 20 volts | 9 to 20 volts | 9 to 20 volts | |||||
Operating Temperature | -40 to 95 C (-40 to 203 F) | |||||||
Package Type | VQFN | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |