- Trained on our vast library of engineering resources.

TelephoneStuff.com VXI Passport 10V Monaural Noise Canceling Headset with VXI.. 201559

Description
Passport 10V Monaural Noise-Canceling Headset with VXI Quick Disconnect. Features: - Combined amplifier and headset solution for full compatibility with PBX and IP phones - Ideal for SOHO and large offices, including call center - Ensures clear audio for traditional and VoIP communications - Passport 10V Headset (201559) Features: - Professional grade - Impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center - Durable construction means fewer repairs and less hassles - Noise-canceling microphone greatly reduces background noise for a professional sounding call - Virtually indestructible, highly flexible gooseneck boom. Rotates for left or right ear placement. Maintains position for consistent voice quality - Adjustable headband secures positional adjustment, won't slide out of position - Concave ear cushion for greater comfort and improved sound

Suppliers

Company
Product
Description
Supplier Links
VXI Passport 10V Monaural Noise Canceling Headset with VXI.. - 201559 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Passport 10V Monaural Noise Canceling Headset with VXI..
201559
VXI Passport 10V Monaural Noise Canceling Headset with VXI.. 201559
Passport 10V Monaural Noise-Canceling Headset with VXI Quick Disconnect. Features: - Combined amplifier and headset solution for full compatibility with PBX and IP phones - Ideal for SOHO and large offices, including call center - Ensures clear audio for traditional and VoIP communications - Passport 10V Headset (201559) Features: - Professional grade - Impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center - Durable construction means fewer repairs and less hassles - Noise-canceling microphone greatly reduces background noise for a professional sounding call - Virtually indestructible, highly flexible gooseneck boom. Rotates for left or right ear placement. Maintains position for consistent voice quality - Adjustable headband secures positional adjustment, won't slide out of position - Concave ear cushion for greater comfort and improved sound

Passport 10V Monaural Noise-Canceling Headset with VXI Quick Disconnect.
Features:
- Combined amplifier and headset solution for full compatibility with PBX and IP phones
- Ideal for SOHO and large offices, including call center
- Ensures clear audio for traditional and VoIP communications
- Passport 10V Headset (201559) Features:
- Professional grade
- Impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center
- Durable construction means fewer repairs and less hassles
- Noise-canceling microphone greatly
reduces background noise for a professional
sounding call
- Virtually indestructible, highly flexible
gooseneck boom. Rotates for left or right ear
placement. Maintains position for consistent
voice quality
- Adjustable headband secures positional
adjustment, won't slide out of position
- Concave ear cushion for greater comfort
and improved sound

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 201559
Product Name VXI Passport 10V Monaural Noise Canceling Headset with VXI..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

Y-203 Slim-Line Speaker/Mic. with 3.5mm Single plug - Y-203 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details