An excellent choice for users of computer audio applications who also work on the phone. Enjoy simple, silent instant switching of the headset microphone between computer and telephone with the touch of a button. The reception of audio remains "open" in both microphone positions. Increase productivity; no more hassling with two headsets or dealing with a headset and the phone's handset. Foot-operated switch optional. Compatible with most phones that have the dialpad on the base, not the handset.
Features:
- Superior quality Gentex noise canceling microphone
- Reduces equipment requirements by using only one headset
- Quick disconnect, fine tune volume adjustment, microphone mute button
- All day wearing comfort
- 270° swivel ear piece and soft cupped ear cushion
- Flexible microphone boom stays in position
- Adjustable headband for great fit
- Compatible with most telephones and all sound cards
- Simple installation
- Two 3.5mm sound card plugs
- AC powered
TelephoneStuff.com | |
---|---|
Product Category | Headsets |
Product Number | 201055 |
Product Name | VXI Parrott TalkPro CT2 |
Application | Voice |