The Jabra HALO2 has a sleek design, with added comfort and fit through design enhancements. Advanced Bluetooth® technology ensures improved connectivity and ease of pairing.
Halo2 Headset Features:
- Multiuse lets you connect to more than one device at a time
- Streaming music wirelessly onto your headset is effortless and the sound quality is amazing
- Noise Blackout technology ensures your voice to come through crystal clear when making calls using your headset
- With or without the wires, you get Virtual Surround Sound and Power Bass to boost the sound on all your tracks to incredible levels
- Extra audio enhancement with AM3D Virtual Surround Sound 2.0 & Power Bass
- Advanced Multiuse - Connect to 2 Bluetooth® devices at the same time
- Corded option for devices which do not support Bluetooth
- Remote music control via headset touch sensors
- Up to 8 hours music time and up to 13 days standby time
- Answer/end and volume touch control on one
side of the headset
- Intuitive on/off – Folded is off, un-folded is on
- Charging plug: Micro USB, 5-pin
- Dimensions unfolded - 1.77" D x 5.35" W x 6.5" H
TelephoneStuff.com | |
---|---|
Product Category | Headsets |
Product Number | 100-96500002-02 |
Product Name | Jabra Halo2 Wireless Stereo Bluetooth Headset |
Type | Wireless |