Extreme Noise Cancellation Bluetooth Headset with Noise Blackout Extreme that reduces distractions by eliminating background noise, so only the user’s voice is transmitted.
Headset Features:
- Multiuse: Connects with up to eight Bluetooth devices, any 2 at the same time
- Can be worn with or without the 2 included earhook
- Personalized fit with two different sizes of ultimate-fit eargels
- Two noise cancellation microphones
- 128 bit encryption
- Acoustic shock protection
- Automatic volume adjustment on receive audio
- Digital sound enhancement via DSP technology
- Range of up to 33 feet (10 meters)
- Up to 5 1/2 hours talk time, with 252 hours on standby for calling convenience
- Multi-colored light for status and battery indicator
- Auto-pairing
- Call answer/end
- Last number redial
- Voice-activated dialing
- Volume control
- Play music
- Charging Plug: USB Micro-B, 5-pin
Package Content:
- (1) Jabra EXTREME Headset
- (1) AC Charger
- (1) Car Charger
- (1) USB Charger
- (2) Earhooks in Different sizes
- (2) Ultimate-fit Eargels
TelephoneStuff.com | |
---|---|
Product Category | Headsets |
Product Number | 100-95400210-02 |
Product Name | Jabra-GN Netcom Extreme Noise Cancellation Bluetooth.. |
Application | Voice |