HD 555 Stereo Headset is the ideal headphone for home cinema as well as music.
Stereo Headset Features:
- Eargonomic Acoustic Refinement (E.A.R.):Enables ideal sound channeling for a new kind of listening experience
- Open, circumaural, dynamic, wired stereo headphones
- State of the art, advanced Duofol diaphragms
- Highly optimized, field-strengthened neodymium ferrous magnet systems
- Outstanding wearing comfort for long listening sessions
- Skin caressing velor ear pads even allow the wearing of spectacle frames without loss of comfort
- Longevity through exchangeable components (ear pads, cable, headband)
- Lightweight aluminium voice coils for high efficiency and excellent dynamics
- Surround reflector improves spatial sound characteristics
- Frequency Response: 15 – 28,000 Hz
- Impedance: 50 ohm
- Audio Connection: 6.3 mm stereo jack with 3.5 mm adapter (both gold plated)
TelephoneStuff.com | |
---|---|
Product Category | Headsets |
Product Number | 005342 |
Product Name | Sennheiser HD 555 Stereo Headset |
System Signal | Stereo |