tecsis LP Subminiature Load Cell Model XLUS88

Description
Sub-miniature load cell Model XLUS88 is a bidirectional tension/compression unit for ranges as low as 150 grams up to 1,000 lbs. Compact size of only 0.50" to 0.75" in diameter, this unit delivers linearity of ±0.50% FSO. Installation is via threaded connections on each end. Built to survive harsh industrial environments with stainless steel construction and operating temperature range from -65° to +250°F. Metric threads are optionally available.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Load Cell - Model XLUS88 - tecsis LP
Worthington, OH, USA
Subminiature Load Cell
Model XLUS88
Subminiature Load Cell Model XLUS88
Sub-miniature load cell Model XLUS88 is a bidirectional tension/compression unit for ranges as low as 150 grams up to 1,000 lbs. Compact size of only 0.50" to 0.75" in diameter, this unit delivers linearity of ±0.50% FSO. Installation is via threaded connections on each end. Built to survive harsh industrial environments with stainless steel construction and operating temperature range from -65° to +250°F. Metric threads are optionally available.

Sub-miniature load cell Model XLUS88 is a bidirectional tension/compression unit for ranges as low as 150 grams up to 1,000 lbs. Compact size of only 0.50" to 0.75" in diameter, this unit delivers linearity of ±0.50% FSO. Installation is via threaded connections on each end. Built to survive harsh industrial environments with stainless steel construction and operating temperature range from -65° to +250°F. Metric threads are optionally available.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLUS88
Product Name Subminiature Load Cell
Force Rating 0.3307 to 1000 lbs (0.1500 to 454 kg)
Force Measured Tension; Compression
Package Pancake; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 4438156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 22.05 lbs (10 kg)
Force Measured Compression
Output Analog Voltage
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details