tecsis LP Miniature Universal Load Cell, Low Range Model XLU68s

Description
The XLU68s is a miniature tension and compression load cell designed for low ranges from 50 to 500 g. This unit is only 1.00" in diameter for all available ranges and features built-in overload protection. Combined linearity and hysteresis is ±0.20% FSO with standard mV/V output. The threaded load connection is offered in english or metric threads and underwater cable is optionally available. Built to survive industrial applications with fully welded stainless steel construction.

Suppliers

Company
Product
Description
Supplier Links
Miniature Universal Load Cell, Low Range - Model XLU68s - tecsis LP
Worthington, OH, USA
Miniature Universal Load Cell, Low Range
Model XLU68s
Miniature Universal Load Cell, Low Range Model XLU68s
The XLU68s is a miniature tension and compression load cell designed for low ranges from 50 to 500 g. This unit is only 1.00" in diameter for all available ranges and features built-in overload protection. Combined linearity and hysteresis is ±0.20% FSO with standard mV/V output. The threaded load connection is offered in english or metric threads and underwater cable is optionally available. Built to survive industrial applications with fully welded stainless steel construction.

The XLU68s is a miniature tension and compression load cell designed for low ranges from 50 to 500 g. This unit is only 1.00" in diameter for all available ranges and features built-in overload protection. Combined linearity and hysteresis is ±0.20% FSO with standard mV/V output. The threaded load connection is offered in english or metric threads and underwater cable is optionally available. Built to survive industrial applications with fully welded stainless steel construction.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLU68s
Product Name Miniature Universal Load Cell, Low Range
Force Rating 0.1102 to 1.1 lbs (0.0500 to 0.4999 kg)
Force Measured Tension; Compression
Package Miniature; Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 7252053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44 to 45 lbs (19.95 to 20.41 kg)
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Sensors - HELINAV LOADMASTER - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 20000 lbs (907 to 9070 kg)
Force Measured Tension
Package Link
View Details