tecsis LP Tension/Compression Load Cell Model XLU65f

Description
Model XLU65f load cell is a miniature tension and compression unit which ranges in size from 0.75" to 1.00" in diameter. With a length of 2" or less, this small and versatile load cell fits into a variety of applications. Ranges from 1,000 grams to 1,000 lbs. are available and welded stainless steel construction provides reliable performance. Metric threads, extended temperature ranges and submersible cables are optionally available.

Suppliers

Company
Product
Description
Supplier Links
Tension/Compression Load Cell - Model XLU65f - tecsis LP
Worthington, OH, USA
Tension/Compression Load Cell
Model XLU65f
Tension/Compression Load Cell Model XLU65f
Model XLU65f load cell is a miniature tension and compression unit which ranges in size from 0.75" to 1.00" in diameter. With a length of 2" or less, this small and versatile load cell fits into a variety of applications. Ranges from 1,000 grams to 1,000 lbs. are available and welded stainless steel construction provides reliable performance. Metric threads, extended temperature ranges and submersible cables are optionally available.

Model XLU65f load cell is a miniature tension and compression unit which ranges in size from 0.75" to 1.00" in diameter. With a length of 2" or less, this small and versatile load cell fits into a variety of applications. Ranges from 1,000 grams to 1,000 lbs. are available and welded stainless steel construction provides reliable performance. Metric threads, extended temperature ranges and submersible cables are optionally available.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLU65f
Product Name Tension/Compression Load Cell
Force Rating 2.2 to 1000 lbs (0.9998 to 454 kg)
Force Measured Tension; Compression
Package Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 1113694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44.1 lbs (20 kg)
Output Digital; RS-232 / RS-422 / RS-485
Device Gauge / Indicator
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details