tecsis LP Low Profile Load Cell Model XLU11

Description
Model XLU11 tension and compression load cell features high accuracy in a small package with a low profile design for easy integration into new or existing applications. This load cell delivers 0.1% linearity and ±0.05% repeatability over ranges from 10 to 1,000 lbs. Standard full scale output is 2 mV/V, with inline amplification also available.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Load Cell - Model XLU11 - tecsis LP
Worthington, OH, USA
Low Profile Load Cell
Model XLU11
Low Profile Load Cell Model XLU11
Model XLU11 tension and compression load cell features high accuracy in a small package with a low profile design for easy integration into new or existing applications. This load cell delivers 0.1% linearity and ±0.05% repeatability over ranges from 10 to 1,000 lbs. Standard full scale output is 2 mV/V, with inline amplification also available.

Model XLU11 tension and compression load cell features high accuracy in a small package with a low profile design for easy integration into new or existing applications. This load cell delivers 0.1% linearity and ±0.05% repeatability over ranges from 10 to 1,000 lbs. Standard full scale output is 2 mV/V, with inline amplification also available.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLU11
Product Name Low Profile Load Cell
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 559707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 5.62 lbs (2.55 kg)
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details