tecsis LP Rod End Tension Load Cell Model XLRH

Description
Model XLRH is a rod-end load cell designed for in line measurement of tension or compression forces and features a male thread on one end and female threads on the other. The unit is available in sizes from 5" to 22.5" long and covers ranges from 2,000 to 200,000 lbs. The stainless steel Model XLRH is fully welded and hermetically sealed for use in rugged industrial environments. Standard output is 2mV/V and internal amplification is optionally available.

Suppliers

Company
Product
Description
Supplier Links
Rod End Tension Load Cell - Model XLRH - tecsis LP
Worthington, OH, USA
Rod End Tension Load Cell
Model XLRH
Rod End Tension Load Cell Model XLRH
Model XLRH is a rod-end load cell designed for in line measurement of tension or compression forces and features a male thread on one end and female threads on the other. The unit is available in sizes from 5" to 22.5" long and covers ranges from 2,000 to 200,000 lbs. The stainless steel Model XLRH is fully welded and hermetically sealed for use in rugged industrial environments. Standard output is 2mV/V and internal amplification is optionally available.

Model XLRH is a rod-end load cell designed for in line measurement of tension or compression forces and features a male thread on one end and female threads on the other. The unit is available in sizes from 5" to 22.5" long and covers ranges from 2,000 to 200,000 lbs. The stainless steel Model XLRH is fully welded and hermetically sealed for use in rugged industrial environments. Standard output is 2mV/V and internal amplification is optionally available.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLRH
Product Name Rod End Tension Load Cell
Force Rating 2000 to 200000 lbs (907 to 90703 kg)
Force Measured Tension; Compression
Package Rod End - Male; Rod End - Female
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 559741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details