tecsis LP Compression Pancake Load Cell Model XLPC

Description
Model XLPC load cell is a low range, compression 'pancake' design. Ranges from 25 to 10,000 lbs are offered in the same 2.26" diameter footprint for easy integration into new or existing applications. Popular low profile design for all sorts of testing and control uses and available with tension plates, overload stops, fatigue rating, and multiple bridge designs. Standard output is 3 mV/V (±0.25%) FSO, with internal amplification also available.

Suppliers

Company
Product
Description
Supplier Links
Compression Pancake Load Cell - Model XLPC - tecsis LP
Worthington, OH, USA
Compression Pancake Load Cell
Model XLPC
Compression Pancake Load Cell Model XLPC
Model XLPC load cell is a low range, compression 'pancake' design. Ranges from 25 to 10,000 lbs are offered in the same 2.26" diameter footprint for easy integration into new or existing applications. Popular low profile design for all sorts of testing and control uses and available with tension plates, overload stops, fatigue rating, and multiple bridge designs. Standard output is 3 mV/V (±0.25%) FSO, with internal amplification also available.

Model XLPC load cell is a low range, compression 'pancake' design. Ranges from 25 to 10,000 lbs are offered in the same 2.26" diameter footprint for easy integration into new or existing applications. Popular low profile design for all sorts of testing and control uses and available with tension plates, overload stops, fatigue rating, and multiple bridge designs. Standard output is 3 mV/V (±0.25%) FSO, with internal amplification also available.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLPC
Product Name Compression Pancake Load Cell
Force Rating 25 to 10000 lbs (11.34 to 4535 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 4140859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 441 lbs (200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details