tecsis LP Fatigue Rated Load Cell Model XLP52/XLP54

Description
This robust tension and compression load cell delivers high accuracy for ranges from 250 to 100,000 lbs. This unit is fully welded, manufactured from stainless steel and is barometric compensated to perform in the most demanding environments. Standard output is 2mV/V and internal amplification is available. We offer a a variety of electrical connections and industry-standard sizes from 4" to 11" in diameter. A dual bridge configuration is also available. Pull plate sold separately.

Suppliers

Company
Product
Description
Supplier Links
Fatigue Rated Load Cell - Model XLP52/XLP54 - tecsis LP
Worthington, OH, USA
Fatigue Rated Load Cell
Model XLP52/XLP54
Fatigue Rated Load Cell Model XLP52/XLP54
This robust tension and compression load cell delivers high accuracy for ranges from 250 to 100,000 lbs. This unit is fully welded, manufactured from stainless steel and is barometric compensated to perform in the most demanding environments. Standard output is 2mV/V and internal amplification is available. We offer a a variety of electrical connections and industry-standard sizes from 4" to 11" in diameter. A dual bridge configuration is also available. Pull plate sold separately.

This robust tension and compression load cell delivers high accuracy for ranges from 250 to 100,000 lbs. This unit is fully welded, manufactured from stainless steel and is barometric compensated to perform in the most demanding environments. Standard output is 2mV/V and internal amplification is available. We offer a a variety of electrical connections and industry-standard sizes from 4" to 11" in diameter. A dual bridge configuration is also available. Pull plate sold separately.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLP52/XLP54
Product Name Fatigue Rated Load Cell
Force Rating 250 to 100000 lbs (113 to 45351 kg)
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 632742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44.1 lbs (20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details