tecsis LP Donut Load Cell Model XLD150-XLD300

Description
The miniature Model XLD Series load cell features ranges from 5 to 100,000 lbs. and sizes from ø1.50" to ø3.00" in diameter. This load cell is a variation of the compression load cell and features a through-hole design for use as a load washer to measure bolt loading, clamping forces, and overloads. Rugged stainless steel construction and reliable strain gage technology make this unit popular for a variety of industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Donut Load Cell - Model XLD150-XLD300 - tecsis LP
Worthington, OH, USA
Donut Load Cell
Model XLD150-XLD300
Donut Load Cell Model XLD150-XLD300
The miniature Model XLD Series load cell features ranges from 5 to 100,000 lbs. and sizes from ø1.50" to ø3.00" in diameter. This load cell is a variation of the compression load cell and features a through-hole design for use as a load washer to measure bolt loading, clamping forces, and overloads. Rugged stainless steel construction and reliable strain gage technology make this unit popular for a variety of industrial applications.

The miniature Model XLD Series load cell features ranges from 5 to 100,000 lbs. and sizes from Ø1.50" to Ø3.00" in diameter. This load cell is a variation of the compression load cell and features a through-hole design for use as a load washer to measure bolt loading, clamping forces, and overloads. Rugged stainless steel construction and reliable strain gage technology make this unit popular for a variety of industrial applications.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLD150-XLD300
Product Name Donut Load Cell
Force Rating 5 to 100000 lbs (2.27 to 45351 kg)
Package Donut / Washer
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 4140859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 441 lbs (200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Sensors - HELINAV LOADMASTER - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 20000 lbs (907 to 9070 kg)
Force Measured Tension
Package Link
View Details