tecsis LP Industrial Compression Load Cell Model XLCN294

Description
The rugged Model XLCN294 load cell is a compression-only unit which delivers 0.15% linearity over ranges from 25 to 10,000 lbs. All capacities are packaged in a 2" diameter frame which is only 1" high. The robust stainless steel design makes the XLCN294 perfect for heavy duty industrial applications in which space is limited.

Suppliers

Company
Product
Description
Supplier Links
Industrial Compression Load Cell - Model XLCN294 - tecsis LP
Worthington, OH, USA
Industrial Compression Load Cell
Model XLCN294
Industrial Compression Load Cell Model XLCN294
The rugged Model XLCN294 load cell is a compression-only unit which delivers 0.15% linearity over ranges from 25 to 10,000 lbs. All capacities are packaged in a 2" diameter frame which is only 1" high. The robust stainless steel design makes the XLCN294 perfect for heavy duty industrial applications in which space is limited.

The rugged Model XLCN294 load cell is a compression-only unit which delivers 0.15% linearity over ranges from 25 to 10,000 lbs. All capacities are packaged in a 2" diameter frame which is only 1" high. The robust stainless steel design makes the XLCN294 perfect for heavy duty industrial applications in which space is limited.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLCN294
Product Name Industrial Compression Load Cell
Force Rating 25 to 10000 lbs (11.34 to 4535 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 7888908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 4.5 lbs (2.04 kg)
Accuracy 1.00 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details