tecsis LP Compact Size Compression Load Cell Model XLC28

Description
The XLC28 load cell is a unique miniature 'top hat' style compression unit capable of ranges from 250 to 100,000 lbs. Designed for high range industrial applications where space is limited, the XLC28 is only ø0.50" to ø2.00" in diameter. The XLC28 features an accuracy of ±1.0% (combined) and utilizes strain gage technology for dependable performance.

Suppliers

Company
Product
Description
Supplier Links
Compact Size Compression Load Cell - Model XLC28 - tecsis LP
Worthington, OH, USA
Compact Size Compression Load Cell
Model XLC28
Compact Size Compression Load Cell Model XLC28
The XLC28 load cell is a unique miniature 'top hat' style compression unit capable of ranges from 250 to 100,000 lbs. Designed for high range industrial applications where space is limited, the XLC28 is only ø0.50" to ø2.00" in diameter. The XLC28 features an accuracy of ±1.0% (combined) and utilizes strain gage technology for dependable performance.

The XLC28 load cell is a unique miniature 'top hat' style compression unit capable of ranges from 250 to 100,000 lbs. Designed for high range industrial applications where space is limited, the XLC28 is only Ø0.50" to Ø2.00" in diameter. The XLC28 features an accuracy of ±1.0% (combined) and utilizes strain gage technology for dependable performance.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model XLC28
Product Name Compact Size Compression Load Cell
Force Rating 250 to 100000 lbs (113 to 45351 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 7252081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44 to 44.96 lbs (19.95 to 20.39 kg)
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Sensors - HELINAV LOADMASTER - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 20000 lbs (907 to 9070 kg)
Force Measured Tension
Package Link
View Details