tecsis LP Tension Link Model F7301

Description
Model F7301 tension link load cells from tecsis LP is manufactured to meet the most demanding application requirements, using either high tensile stainless steel or fine grain steel with high quality surface coating. Thin film technology is ideal for both dynamic or static measurement up to 150 tons and provides 150% safe overload capacity. Features For Ranges up to 10,000 kN For dynamic or static measurements Excellent repeatability

Suppliers

Company
Product
Description
Supplier Links
Tension Link - Model F7301 - tecsis LP
Worthington, OH, USA
Tension Link
Model F7301
Tension Link Model F7301
Model F7301 tension link load cells from tecsis LP is manufactured to meet the most demanding application requirements, using either high tensile stainless steel or fine grain steel with high quality surface coating. Thin film technology is ideal for both dynamic or static measurement up to 150 tons and provides 150% safe overload capacity. Features For Ranges up to 10,000 kN For dynamic or static measurements Excellent repeatability

Model F7301 tension link load cells from tecsis LP is manufactured to meet the most demanding application requirements, using either high tensile stainless steel or fine grain steel with high quality surface coating. Thin film technology is ideal for both dynamic or static measurement up to 150 tons and provides 150% safe overload capacity.

Features

  • For Ranges up to 10,000 kN
  • For dynamic or static measurements
  • Excellent repeatability
Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model F7301
Product Name Tension Link
Force Rating 10000 to 300000 lbs (4535 to 136054 kg)
Force Measured Tension
Package Link
Output Analog Current; Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 632742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44.1 lbs (20 kg)
Force Measured Compression
Output Analog Voltage
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details