tecsis LP Ring Force Transducer Model F6212

Description
The Model F6212 load cell is a low profile version of the popular 'donut' style load cell and features a larger inner diameter. This unit is often used to monitor and control press-in manufacturing operations. Model F6212 is offered in outside diameters from 2.75" to 5" and inside diameters from 1.3" to 3.4". Measuring range is from 450 lbs to 33,000 lbs and metric units are available. F6212 is IP65 rated and available in amplified and non-amplified versions.

Suppliers

Company
Product
Description
Supplier Links
Ring Force Transducer - Model F6212 - tecsis LP
Worthington, OH, USA
Ring Force Transducer
Model F6212
Ring Force Transducer Model F6212
The Model F6212 load cell is a low profile version of the popular 'donut' style load cell and features a larger inner diameter. This unit is often used to monitor and control press-in manufacturing operations. Model F6212 is offered in outside diameters from 2.75" to 5" and inside diameters from 1.3" to 3.4". Measuring range is from 450 lbs to 33,000 lbs and metric units are available. F6212 is IP65 rated and available in amplified and non-amplified versions.

The Model F6212 load cell is a low profile version of the popular 'donut' style load cell and features a larger inner diameter. This unit is often used to monitor and control press-in manufacturing operations. Model F6212 is offered in outside diameters from 2.75" to 5" and inside diameters from 1.3" to 3.4". Measuring range is from 450 lbs to 33,000 lbs and metric units are available. F6212 is IP65 rated and available in amplified and non-amplified versions.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model F6212
Product Name Ring Force Transducer
Force Rating 450 to 33720 lbs (204 to 15293 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 559795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 225 lbs (102 kg)
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details