tecsis LP Force Sensing Load Pin Model F5301 & Model F53C1

Description
The tecsis model F5301 load pin utilizes thin film technology for high accuracy and proven performance. The unit is available in ranges from 1,100 to 45,000 lbs (5 to 200 kN) and is ideal for dynamic or static measurements. Amplified output of 4-20 mA (2-wire) or 0-10 VDC (3-wire) is standard. The unit is built for rugged use with high shock and vibration resistance and available with optional keeper plate, improved accuracy, and ATEX approval.

Suppliers

Company
Product
Description
Supplier Links
Force Sensing Load Pin - Model F5301 & Model F53C1 - tecsis LP
Worthington, OH, USA
Force Sensing Load Pin
Model F5301 & Model F53C1
Force Sensing Load Pin Model F5301 & Model F53C1
The tecsis model F5301 load pin utilizes thin film technology for high accuracy and proven performance. The unit is available in ranges from 1,100 to 45,000 lbs (5 to 200 kN) and is ideal for dynamic or static measurements. Amplified output of 4-20 mA (2-wire) or 0-10 VDC (3-wire) is standard. The unit is built for rugged use with high shock and vibration resistance and available with optional keeper plate, improved accuracy, and ATEX approval.

The tecsis model F5301 load pin utilizes thin film technology for high accuracy and proven performance. The unit is available in ranges from 1,100 to 45,000 lbs (5 to 200 kN) and is ideal for dynamic or static measurements. Amplified output of 4-20 mA (2-wire) or 0-10 VDC (3-wire) is standard. The unit is built for rugged use with high shock and vibration resistance and available with optional keeper plate, improved accuracy, and ATEX approval.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model F5301 & Model F53C1
Product Name Force Sensing Load Pin
Force Rating 1124 to 44960 lbs (510 to 20390 kg)
Package Load Pin
Output Analog Current; Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 1238796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 11.02 lbs (5 kg)
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details