tecsis LP Force Transducer with Swivel Head Model F2303

Description
Swivel heads are important machine elements when the measuring conditions involve rotary motions, pivoting or tilting movements. The tecsis LP swivel head force transducer uses thin film technology and rugged stainless steel construction to perform in these unpredictable and demanding applications. Features thin film technology (instead of conventional bonded foil strain gauges) corrosion free stainless steel integrated amplifier excellent temperature stability high long term stability high shock and vibration resistance for dynamic or static measurements good repeatability easy to install

Suppliers

Company
Product
Description
Supplier Links
Force Transducer with Swivel Head - Model F2303 - tecsis LP
Worthington, OH, USA
Force Transducer with Swivel Head
Model F2303
Force Transducer with Swivel Head Model F2303
Swivel heads are important machine elements when the measuring conditions involve rotary motions, pivoting or tilting movements. The tecsis LP swivel head force transducer uses thin film technology and rugged stainless steel construction to perform in these unpredictable and demanding applications. Features thin film technology (instead of conventional bonded foil strain gauges) corrosion free stainless steel integrated amplifier excellent temperature stability high long term stability high shock and vibration resistance for dynamic or static measurements good repeatability easy to install

Swivel heads are important machine elements when the measuring conditions involve rotary motions, pivoting or tilting movements. The tecsis LP swivel head force transducer uses thin film technology and rugged stainless steel construction to perform in these unpredictable and demanding applications.

Features

  • thin film technology (instead of conventional bonded foil strain gauges)
  • corrosion free stainless steel
  • integrated amplifier
  • excellent temperature stability
  • high long term stability
  • high shock and vibration resistance
  • for dynamic or static measurements
  • good repeatability
  • easy to install
Supplier's Site

Technical Specifications

  tecsis LP
Product Category Force and Load Sensors
Product Number Model F2303
Product Name Force Transducer with Swivel Head
Force Rating 4046 to 10116 lbs (1835 to 4588 kg)
Accuracy 0.20 ±% Full Scale
Force Measured Tension; Compression
Package Link
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
 - 4438190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 66.15 lbs (30 kg)
Force Measured Compression
Output Analog Voltage
View Details
Load Cell - Xforce P - ZwickRoell LP
Specs
Force Measured Tension; Compression
Shear Type Bending Beam
Device Sensor / Transducer
View Details
Wireless Load Cells - LOADSENSE WLS-LC - Sensor Technology, Ltd.
Specs
Force Rating 2000 to 100000 lbs (907 to 45351 kg)
Force Measured Tension
Package Link
View Details