- Trained on our vast library of engineering resources.

Te-Co, Inc. Metric Shoulder Construction Ball: 10mm Ball Dia. 11021

Description
Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *6-32 UNC-2B x 3/16 deep tapped shank as shown **A Diameter: +/-.0002 ***B Diameter: +.0000/-.0004 ****D: +/-.0002 *****A Diameter: +/-.005mm ******B Diameter: +.000/-.010mm *******D: +/-.005

Suppliers

Company
Product
Description
Supplier Links
Metric Shoulder Construction Ball: 10mm Ball Dia. - 11021 - Te-Co, Inc.
Union, OH, USA
Metric Shoulder Construction Ball: 10mm Ball Dia.
11021
Metric Shoulder Construction Ball: 10mm Ball Dia. 11021
Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel) One-piece construction *6-32 UNC-2B x 3/16 deep tapped shank as shown **A Diameter: +/-.0002 ***B Diameter: +.0000/-.0004 ****D: +/-.0002 *****A Diameter: +/-.005mm ******B Diameter: +.000/-.010mm *******D: +/-.005

Product Information

  • Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece
  • Concentricity of Ball to Shank - .0002 T.I.R.
  • Hardened and ground steel (8620 Steel)
  • One-piece construction

*6-32 UNC-2B x 3/16 deep tapped shank as shown
**A Diameter: +/-.0002
***B Diameter: +.0000/-.0004
****D: +/-.0002
*****A Diameter: +/-.005mm
******B Diameter: +.000/-.010mm
*******D: +/-.005

Technical Specifications

  Te-Co, Inc.
Product Category Balls and Sphere Shapes
Product Number 11021
Product Name Metric Shoulder Construction Ball: 10mm Ball Dia.
Ball Type AlloySteel
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Ball Bearings - igubal® JEM-17-14 - igusĀ® inc.
Specs
Diameter 0.9921 inch (25.2 mm)
Features Hole / Bore
View Details
Stainless Steel Ball -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Stainless
View Details
Precision Glass Balls - Soda Lime - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Ball Type Glass; SodaLime
ANSI / ABMA Grade 100 to 1000 #
Diameter 0.0938 to 1.25 inch (2.38 to 31.75 mm)
View Details
Sapphire Ball and Ruby ball -  - Suzhou Sujing Crystal Element Co.,Ltd
Suzhou Sujing Crystal Element Co.,Ltd
Specs
Ball Type Sapphire
Applications Bearing; Pens / Roll-on Dispensers; Sprayers; Valve
Features Refractory, Heat Resistance or High Temperature; Wear
View Details