- Trained on our vast library of engineering resources.

Te-Co, Inc. Slip Fit Precision Ball: 0.50 Ball Dia. x 0.2497 Shank Dia. x .40 Length from Shoulder Base to Ball Center 10852

Description
Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (440 Stainless) Two-piece construction *A Diameter: +/-.0005 **B Diameter: +.0000/-.0002 ***D: +/-.0002

Suppliers

Company
Product
Description
Supplier Links
Slip Fit Precision Ball: 0.50 Ball Dia. x 0.2497 Shank Dia. x .40 Length from Shoulder Base to Ball Center - 10852 - Te-Co, Inc.
Union, OH, USA
Slip Fit Precision Ball: 0.50 Ball Dia. x 0.2497 Shank Dia. x .40 Length from Shoulder Base to Ball Center
10852
Slip Fit Precision Ball: 0.50 Ball Dia. x 0.2497 Shank Dia. x .40 Length from Shoulder Base to Ball Center 10852
Product Information Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (440 Stainless) Two-piece construction *A Diameter: +/-.0005 **B Diameter: +.0000/-.0002 ***D: +/-.0002

Product Information

  • Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece
  • Concentricity of Ball to Shank - .0002 T.I.R.
  • Hardened and ground steel (440 Stainless)
  • Two-piece construction

*A Diameter: +/-.0005
**B Diameter: +.0000/-.0002
***D: +/-.0002

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Balls and Sphere Shapes
Product Number 10852
Product Name Slip Fit Precision Ball: 0.50 Ball Dia. x 0.2497 Shank Dia. x .40 Length from Shoulder Base to Ball Center
Ball Type AlloySteel
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Ball Bearings - igubal® JEM-17-14 - igusĀ® inc.
Specs
Diameter 0.9921 inch (25.2 mm)
Features Hole / Bore
View Details
Stainless Steel Ball -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Stainless
View Details
Precision Metal Balls - Chrome Steel - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Ball Type Metal; AlloySteel
Diameter 0.0312 to 3 inch (0.7937 to 76.2 mm)
Applications Bearing; Sprayers; Valve
View Details
Sapphire Ball and Ruby ball -  - Suzhou Sujing Crystal Element Co.,Ltd
Suzhou Sujing Crystal Element Co.,Ltd
Specs
Ball Type Sapphire
Applications Bearing; Pens / Roll-on Dispensers; Sprayers; Valve
Features Refractory, Heat Resistance or High Temperature; Wear
View Details