- Trained on our vast library of engineering resources.

Te-Co, Inc. Premium Short Shank Inspection Ball: 0.375 Ball Dia. x 0.3125 Shank Dia. x .30 Length from Shoulder Base to Ball Center 10603

Description
Product Information Material: 8620 Steel Case Hardened Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0001 T.I.R. One-piece construction *A Diameter: +.0000/.0002 **B Diameter: +.0000/.0002 ***D: +/-.0002

Suppliers

Company
Product
Description
Supplier Links
Premium Short Shank Inspection Ball: 0.375 Ball Dia. x 0.3125 Shank Dia. x .30 Length from Shoulder Base to Ball Center - 10603 - Te-Co, Inc.
Union, OH, USA
Premium Short Shank Inspection Ball: 0.375 Ball Dia. x 0.3125 Shank Dia. x .30 Length from Shoulder Base to Ball Center
10603
Premium Short Shank Inspection Ball: 0.375 Ball Dia. x 0.3125 Shank Dia. x .30 Length from Shoulder Base to Ball Center 10603
Product Information Material: 8620 Steel Case Hardened Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece Concentricity of Ball to Shank - .0001 T.I.R. One-piece construction *A Diameter: +.0000/.0002 **B Diameter: +.0000/.0002 ***D: +/-.0002

Product Information

  • Material: 8620 Steel
  • Case Hardened
  • Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece
  • Concentricity of Ball to Shank - .0001 T.I.R.
  • One-piece construction

*A Diameter: +.0000/.0002
**B Diameter: +.0000/.0002
***D: +/-.0002

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Balls and Sphere Shapes
Product Number 10603
Product Name Premium Short Shank Inspection Ball: 0.375 Ball Dia. x 0.3125 Shank Dia. x .30 Length from Shoulder Base to Ball Center
Ball Type AlloySteel
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
Stainless Steel Balls - AISI 420 - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Ball Type Metal; Stainless
ANSI / ABMA Grade 25 to 1000 #
Diameter 0.0591 to 2 inch (1.5 to 50.8 mm)
View Details
Sapphire Ball and Ruby ball -  - Suzhou Sujing Crystal Element Co.,Ltd
Suzhou Sujing Crystal Element Co.,Ltd
Specs
Ball Type Sapphire
Applications Bearing; Pens / Roll-on Dispensers; Sprayers; Valve
Features Refractory, Heat Resistance or High Temperature; Wear
View Details
Carbon Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Cobalt
View Details