Manufacturer: TE Connectivity
Win Source Part Number: 856558-5-5223955-2
Series: UPM (Universal Power Modules)
Features: Connector
Package: Tube
Family Name: 5223955
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
Other Part Number: 552239552, -5-5223955-2-CSI, -5-5223955-2-SI, 2266-5-5223955-2
CONN RCPT BLADE PWR 3POS PCB
The TE Conectivity Z-PACK HS3 board to board backplane connector system has been designed for high speed serial data transfer. The controlled impedance microstrip path incorporated into the design of the Z-PACK HS3 minimises crosstalk and signal degradation. The HS3 is compatible with other Z-PACK family connectors as well as the Universal Power Module (UPM). The HS3 supports data rates of 6.2+ Gbits/s per differential pair.
Number of Contacts = 3
Type = Board to Board
Mounting Type = Through Hole
Body Orientation = Straight
Termination Method = Solder
Current Rating = 1.15A
Voltage Rating = 250 V ac
Series = Z-PACK HM
Contact Material = Copper Alloy
The TE Conectivity Z-PACK HS3 board to board backplane connector system has been designed for high speed serial data transfer. The controlled impedance microstrip path incorporated into the design of the Z-PACK HS3 minimises crosstalk and signal degradation. The HS3 is compatible with other Z-PACK family connectors as well as the Universal Power Module (UPM). The HS3 supports data rates of 6.2+ Gbits/s per differential pair.
Number of Contacts = 3
Type = Board to Board
Mounting Type = Through Hole
Body Orientation = Straight
Termination Method = Solder
Current Rating = 1.15A
Voltage Rating = 250 V ac
Series = Z-PACK HM
Contact Material = Copper Alloy
Delivery on production packaging - Tube. This product is non-returnable.
BACKPLANE CONN, RCPT, 1R/3POS, 3MM, FIT ROHS COMPLIANT: YES
Win Source Electronics | Lingto Electronic Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 856558-5-5223955-2 | 5-5223955-2 | 7181538 | 70AH7623 |
Product Name | Backplane Connectors - 5-5223955-2 | Backplane Connectors - Specialized | Backplane Conn, Rcpt, 1R/3Pos, 3Mm, Fit Rohs Compliant Amp - Te Connectivity | |
Geometry | Blade Power | Straight | ||
Connector Type | Board to Board Connector | |||
Termination | Solder |